Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.4A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.043ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 600mV |
Power Dissipation Pd | 400mW |
Transistor Case Style | WLCSP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
Transistor MOSFET N-CH 20V 5.4A 4-Pin WLCSP T/R | Avnet America |
N-channel 20 V 5.4 A 400 mW Surface Mount Trench MOSFET - WLCSP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a PMCM4401UNEZ?
Additional datasheets, footprints and schematics for PMCM4401UNEZ are listed on our Part Details page. You can also find images and similar parts to PMCM4401UNEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMCM4401UNEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMCM4401UNEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMCM4401UNEZ fall under?
The PMCM4401UNEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMCM4401UNEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMCM4401UNEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMCM4401UNEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMCM4401UNEZ have stock available?
Authorised distributors including Farnell, Avnet America, Future Electronics, Chip One Stop and Avnet Asia have stock available or on a lead time for PMCM4401UNEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMCM4401UNEZ often in real-time on the comparison pages.
What if I can't find stock of PMCM4401UNEZ?
You can fill out our help required form which you can use to request a quote for PMCM4401UNEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.