Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 4.7kohm |
Base-Emitter Resistor R2 | 47kohm |
Resistor Ratio R1 / R2 | 0.1(Ratio) |
RF Transistor Case | DFN |
No. of Pins | 8 Pin, 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Continuous Drain Current Id | -3.4A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.085ohm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Pd | 485mW |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -780mV |
Transistor Case Style | SOT-1118 |
Transistor Polarity | P Channel |
MOSFET, P-CH, 30V, SOT1118 | Farnell |
Mosfet, P Channel, 30V, Sot1118 | Newark Electronics |
P-Channel MOSFET with Biased NPN transistor 6-Pin HUSON EP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a PMC85XP 115?
Additional datasheets, footprints and schematics for PMC85XP 115 are listed on our Part Details page. You can also find images and similar parts to PMC85XP 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMC85XP 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMC85XP 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMC85XP 115 fall under?
The PMC85XP 115 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMC85XP 115 when available in the MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMC85XP 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PMC85XP 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMC85XP 115 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for PMC85XP 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMC85XP 115 often in real-time on the comparison pages.
What if I can't find stock of PMC85XP 115?
You can fill out our help required form which you can use to request a quote for PMC85XP 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.