Status: | Unknown |
---|---|
Series: | Fit® |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.31
|
1,000
in stock
|
Buy Now | |
element14
from US$30.19
|
393
in stock
|
Buy Now | |
Farnell
from US$21.74
|
393
in stock
|
Buy Now | |
Heilind Electronics
from US$3.34
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.34
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.13
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$21.70
|
-
|
Buy Now | |
RS Americas
from US$22.93
|
-
|
Buy Now | |
Distrelec
from US$2.36
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 x 1.5 |
Cable Diameter Min | 6mm |
Cable Diameter Max | 12mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Slate |
IP / NEMA Rating | IP66 IP68 |
Product Range | Fit® |
SVHC | No SVHC (15-Jan-2019) |
PMC20 SLATE METRIC STNDRD PLSTC 6-12MM | RS |
CABLE GLAND, POLYAMIDE 6, 6-12MM, SLATE | element14 |
PMC20 SLATE 10 PC/PKG | Heilind Electronics |
Cable gland | Transfer Multisort Elektronik |
Cable Gland, Polyamide 6, 6-12Mm, Slate | Newark Electronics |
Cable Gland, Polyamide 6, Gray, M20, Accepted Cable Diam 6-12 mm, FIT Series | Alpha Wire PMC20 SL080 | RS Americas |
Alpha Wire Cable Gland, 6 ... 12mm, M20, Polyamide, Slate | Distrelec |
Where can I find additional details, specifications and documents for a PMC20 SL080?
Additional datasheets, footprints and schematics for PMC20 SL080 are listed on our Part Details page. You can also find images and similar parts to PMC20 SL080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMC20 SL080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMC20 SL080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMC20 SL080 fall under?
The PMC20 SL080 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PMC20 SL080 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMC20 SL080 you can contact the distributor directly for product support, shipping queries etc.
Is the PMC20 SL080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMC20 SL080 have stock available?
Authorised distributors including RS, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for PMC20 SL080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMC20 SL080 often in real-time on the comparison pages.
What if I can't find stock of PMC20 SL080?
You can fill out our help required form which you can use to request a quote for PMC20 SL080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.