Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Power Dissipation Pd | 360mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-666 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transition Frequency ft | 300MHz |
Transistor, Npn/Pnp, 40V, 200Ma, Sot666 | Newark Electronics |
Trans GP BJT NPN/PNP 40V 0.2A 6-Pin SOT-666 T/R | Avnet America |
TRANSISTOR, NPN/PNP, 40V, 200MA, SOT666 | element14 |
Where can I find additional details, specifications and documents for a PMBT3946VPN 115?
Additional datasheets, footprints and schematics for PMBT3946VPN 115 are listed on our Part Details page. You can also find images and similar parts to PMBT3946VPN 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMBT3946VPN 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMBT3946VPN 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMBT3946VPN 115 fall under?
The PMBT3946VPN 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMBT3946VPN 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMBT3946VPN 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PMBT3946VPN 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMBT3946VPN 115 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for PMBT3946VPN 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMBT3946VPN 115 often in real-time on the comparison pages.
What if I can't find stock of PMBT3946VPN 115?
You can fill out our help required form which you can use to request a quote for PMBT3946VPN 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.