Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now |
Breakdown Voltage Vbr | 30V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 1.5mA |
Zero Gate Voltage Drain Current Idss Max | 20mA |
Gate-Source Cutoff Voltage Vgs(off) Max | 2.25V |
Transistor Type | JFET |
No. of Pins | 3 Pin |
RoHS Compliant | Yes |
JFET, RF, P CH, 300MW, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a PMBFJ177 215.?
Additional datasheets, footprints and schematics for PMBFJ177 215. are listed on our Part Details page. You can also find images and similar parts to PMBFJ177 215. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMBFJ177 215. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMBFJ177 215. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMBFJ177 215. fall under?
The PMBFJ177 215. is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMBFJ177 215. when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMBFJ177 215. you can contact the distributor directly for product support, shipping queries etc.
Is the PMBFJ177 215. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMBFJ177 215. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PMBFJ177 215..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMBFJ177 215. often in real-time on the comparison pages.
What if I can't find stock of PMBFJ177 215.?
You can fill out our help required form which you can use to request a quote for PMBFJ177 215. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.