Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0285
|
303,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
123,114
in stock
|
Buy Now | |
element14
from US$0.08
|
111,868
in stock
|
Buy Now | |
Farnell
from US$0.07
|
111,868
in stock
|
Buy Now | |
Avnet America
from US$0.0461
|
69,000
in stock
|
Buy Now | |
RS
from US$0.08
|
34,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0394
|
12,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
6,464
in stock
|
Buy Now | |
EBV Elektronik
-
|
186,000
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 300mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 2.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 830mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
PMBF170 Series 60 V 5 Ohm 0.83 W N-Channel Enhancement Mode Transistor - SOT-23 | Future Electronics |
Mosfet, N-Ch, 60V, 0.3A, 150Deg C, 0.83W | Newark Electronics |
MOSFET, N, SOT-23 | element14 |
Trans MOSFET N-CH 60V 0.3A 3-Pin TO-236AB T/R | Avnet America |
MOSFET N-Channel 60V 0.3A TO236AB | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PMBF170 215?
Additional datasheets, footprints and schematics for PMBF170 215 are listed on our Part Details page. You can also find images and similar parts to PMBF170 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMBF170 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMBF170 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMBF170 215 fall under?
The PMBF170 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMBF170 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMBF170 215 you can contact the distributor directly for product support, shipping queries etc.
Is the PMBF170 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMBF170 215 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PMBF170 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMBF170 215 often in real-time on the comparison pages.
What if I can't find stock of PMBF170 215?
You can fill out our help required form which you can use to request a quote for PMBF170 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.