Status: | Unknown |
---|---|
Series: | PM74SB Series |
RoHS: | Compliant |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 1.65A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2A |
Product Range | PM74SB Series |
Power Inductor Case | 7.8mm x 7mm x 4.5mm |
Core Material | Ferrite |
RoHS Compliant | Yes |
Ind7X7.8X4.5Mm,10Uh20%1.65A,shdsmd /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns Jw Miller PM74SB-100M-RC | Newark Electronics |
Ind Power Shielded Bobbin Core 10uH 20% 100KHz Ferrite 1.65A T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM74SB-100M-RC?
Additional datasheets, footprints and schematics for PM74SB-100M-RC are listed on our Part Details page. You can also find images and similar parts to PM74SB-100M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM74SB-100M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM74SB-100M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM74SB-100M-RC fall under?
The PM74SB-100M-RC is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM74SB-100M-RC when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM74SB-100M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM74SB-100M-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM74SB-100M-RC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for PM74SB-100M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM74SB-100M-RC often in real-time on the comparison pages.
What if I can't find stock of PM74SB-100M-RC?
You can fill out our help required form which you can use to request a quote for PM74SB-100M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.