Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite DR |
---|---|
DC Current Rating | 880mA |
DC Resistance Max | 0.25ohm |
Inductance | 33µH |
Inductance Tolerance | ± 15% |
Inductor Case Style | SMD |
No. of Pins | 2 |
Q Factor | 24 |
Reel Quantity | 1500 |
RoHS Compliant | Yes |
Inductor, Un-Shielded, 33Uh, 1.1A, Smd | Newark Electronics |
Power Inductor (SMD), 33 uH, ± 15%, 880 mA, Unshielded, 1.1 A, 5.8mm x 5.8mm x 4.8mm | Avnet America |
Inductor, SMT Pwr, Non-Shielded,33uH,15%,0.25 Ohm DCR | Bourns PM54-330L-RC | RS Americas |
Power Inductor (SMD), 33 uH, � 15%, 880 mA, Unshielded, 1.1 A, 5.8mm x 5.8mm x 4.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM54-330L-RC?
Additional datasheets, footprints and schematics for PM54-330L-RC are listed on our Part Details page. You can also find images and similar parts to PM54-330L-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM54-330L-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM54-330L-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM54-330L-RC fall under?
The PM54-330L-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM54-330L-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM54-330L-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM54-330L-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM54-330L-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Abacus have stock available or on a lead time for PM54-330L-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM54-330L-RC often in real-time on the comparison pages.
What if I can't find stock of PM54-330L-RC?
You can fill out our help required form which you can use to request a quote for PM54-330L-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.