Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 800mA |
DC Resistance Max | 0.79ohm |
Inductance | 330µH |
Inductance Tolerance | ± 20% |
Inductor Case Style | SMD |
No. of Pins | 2 |
Q Factor | 30 |
Q Test Frequency | 796kHz |
RoHS Compliant | Yes |
Inductor, Shielded, 330Uh, 1.4A, Smd | Newark Electronics |
Ind Power Shielded Bobbin Core 330uH 20% 100KHz 30Q-Factor Ferrite 800mA T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM5022S-331M-RC?
Additional datasheets, footprints and schematics for PM5022S-331M-RC are listed on our Part Details page. You can also find images and similar parts to PM5022S-331M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM5022S-331M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM5022S-331M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM5022S-331M-RC fall under?
The PM5022S-331M-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM5022S-331M-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM5022S-331M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM5022S-331M-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM5022S-331M-RC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for PM5022S-331M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM5022S-331M-RC often in real-time on the comparison pages.
What if I can't find stock of PM5022S-331M-RC?
You can fill out our help required form which you can use to request a quote for PM5022S-331M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.