PM5022-330M-RC Inductors by Bourns Electronics

INDUCTOR, UN-SHIELDED, 33UH, 5.4A, SMD

Status: Unknown
Series: PM5022 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
911
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
911
in stock
Buy Now
Logo for element14
element14
from US$0.37
911
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.48
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 33µH
RMS Current (Irms) 3A
Inductor Construction Unshielded
Saturation Current (Isat) 5.4A
Product Range PM5022 Series
Power Inductor Case 18.3mm x 14mm x 6.6mm
RoHS Compliant Yes

Alternative Descriptions

Inductor, Un-Shielded, 33Uh, 5.4A, Smd | Newark Electronics
Power Inductor (SMD), 33 uH, ± 20%, 3 A, Unshielded, 5.4 A, 18.3mm x 14mm x 6.6mm | Avnet America
Inductor, Pwr, SMT,33uH,20%,0.066 Ohm DCR | Bourns PM5022-330M-RC | RS Americas
Power Inductor (SMD), 33 uH, � 20%, 3 A, Unshielded, 5.4 A, 18.3mm x 14mm x 6.6mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PM5022-330M-RC?

Additional datasheets, footprints and schematics for PM5022-330M-RC are listed on our Part Details page. You can also find images and similar parts to PM5022-330M-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PM5022-330M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM5022-330M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PM5022-330M-RC fall under?

The PM5022-330M-RC is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to PM5022-330M-RC when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PM5022-330M-RC you can contact the distributor directly for product support, shipping queries etc.

Is the PM5022-330M-RC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PM5022-330M-RC have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PM5022-330M-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PM5022-330M-RC often in real-time on the comparison pages.

What if I can't find stock of PM5022-330M-RC?

You can fill out our help required form which you can use to request a quote for PM5022-330M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay