Status: | Unknown |
---|---|
Series: | PM5022 Series |
RoHS: | Compliant |
Inductance | 1mH |
---|---|
RMS Current (Irms) | 500mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1A |
Product Range | PM5022 Series |
Power Inductor Case | 18.3mm x 14mm x 6.6mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Inductor, Un-Shielded, 1Mh, 1A, Smd | Newark Electronics |
Power Inductor (SMD), 1 mH, ± 20%, 500 mA, Unshielded, 1 A, 18.3mm x 14mm x 6.6mm | Avnet America |
Pwr Inductor, Non-SHielded,1MH,20%,1.8 OHm DCR | Bourns PM5022-102M-RC | RS Americas |
1000 UH 20% | TTI Europe |
Power Inductor (SMD), 1 mH, � 20%, 500 mA, Unshielded, 1 A, 18.3mm x 14mm x 6.6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM5022-102M-RC?
Additional datasheets, footprints and schematics for PM5022-102M-RC are listed on our Part Details page. You can also find images and similar parts to PM5022-102M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM5022-102M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM5022-102M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM5022-102M-RC fall under?
The PM5022-102M-RC is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM5022-102M-RC when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM5022-102M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM5022-102M-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM5022-102M-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for PM5022-102M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM5022-102M-RC often in real-time on the comparison pages.
What if I can't find stock of PM5022-102M-RC?
You can fill out our help required form which you can use to request a quote for PM5022-102M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.