Status: | Unknown |
---|---|
Series: | PM5022 Series |
RoHS: | Compliant |
Prices starting from US$0.35
Inductance | 100µH |
---|---|
RMS Current (Irms) | 1.7A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 3.2A |
Product Range | PM5022 Series |
Power Inductor Case | 18.3mm x 14mm x 6.6mm |
RoHS Compliant | Yes |
Pwr Inductor, Non-Shielded Rohs Compliant: Yes |Bourns Jw Miller PM5022-101M-RC | Newark Electronics |
Power Inductor (SMD), 100 uH, ± 20%, 1.7 A, Unshielded, 3.2 A, 18.3mm x 14mm x 6.6mm | Avnet America |
INDUCTOR, 100UH, UNSHIELDED, 1.7A | element14 |
Inductor, Pwr, SMT,100uH,20%,0.19 Ohm DCR | Bourns PM5022-101M-RC | RS Americas |
Power Inductor (SMD), 100 uH, � 20%, 1.7 A, Unshielded, 3.2 A, 18.3mm x 14mm x 6.6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM5022-101M-RC?
Additional datasheets, footprints and schematics for PM5022-101M-RC are listed on our Part Details page. You can also find images and similar parts to PM5022-101M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM5022-101M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM5022-101M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM5022-101M-RC fall under?
The PM5022-101M-RC is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM5022-101M-RC when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM5022-101M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM5022-101M-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM5022-101M-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS Americas have stock available or on a lead time for PM5022-101M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM5022-101M-RC often in real-time on the comparison pages.
What if I can't find stock of PM5022-101M-RC?
You can fill out our help required form which you can use to request a quote for PM5022-101M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.