Status: | Unknown |
---|---|
Series: | PM43 Series |
RoHS: | Unknown |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 920mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1.4A |
Product Range | PM43 Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
DC Resistance Max | 0.24ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 28 |
Q Test Frequency | 2.52MHz |
Self Resonant Frequency Min | 28MHz |
Surface Mount Power Inductor, Pm43 Series, 15 H, 20%, Unshielded, 0.24 Ohm, 920 Ma Rohs Compliant: Yes |Bourns Jw Miller PM43-150M-RC | Newark Electronics |
INDUCTOR, POWER 15UH,0.85A, 20%, 29MHZ | element14 |
Power Inductor (SMD), 15 uH, ± 20%, 920 mA, Unshielded, 1.4 A, 4.5mm x 4mm x 3.2mm | Avnet America |
Where can I find additional details, specifications and documents for a PM43-150M-RC?
Additional datasheets, footprints and schematics for PM43-150M-RC are listed on our Part Details page. You can also find images and similar parts to PM43-150M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM43-150M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM43-150M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM43-150M-RC fall under?
The PM43-150M-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM43-150M-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM43-150M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM43-150M-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM43-150M-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PM43-150M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM43-150M-RC often in real-time on the comparison pages.
What if I can't find stock of PM43-150M-RC?
You can fill out our help required form which you can use to request a quote for PM43-150M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.