Status: | Unknown |
---|---|
Series: | PM3700 Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
106
in stock
|
Buy Now | |
TTI Europe
from US$1.21
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
element14
from US$1.46
|
-
|
Buy Now | |
Farnell
from US$2.00
|
-
|
Buy Now |
Rated Current | 1A |
---|---|
Inductance | 20mH |
Product Range | PM3700 Series |
Impedance | - |
Common Mode Filter Case | 17.78mm x 11.43mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
20K UH 1.00A | TTI Europe |
Inductor: wire | Transfer Multisort Elektronik |
Common mode choke SMD 20mH | RS |
Choke, Common Mode, 20 mH, 1 A, 11.43mm | Avnet Abacus |
Inductance:20Mh | Newark Electronics |
PM3700 Series SMD Common Mode Choke with a Ferrite Core, 20 mH Wire-Wound 1A Idc | Bourns PM3700-80-RC | RS Americas |
SURFACE MOUNT-SMD COMMON MODE CHOKE, 20MH, 1A | element14 |
Where can I find additional details, specifications and documents for a PM3700-80-RC?
Additional datasheets, footprints and schematics for PM3700-80-RC are listed on our Part Details page. You can also find images and similar parts to PM3700-80-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3700-80-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3700-80-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3700-80-RC fall under?
The PM3700-80-RC is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to PM3700-80-RC when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3700-80-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM3700-80-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM3700-80-RC have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for PM3700-80-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3700-80-RC often in real-time on the comparison pages.
What if I can't find stock of PM3700-80-RC?
You can fill out our help required form which you can use to request a quote for PM3700-80-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.