PM3700-60-RC Filters by Bourns Electronics

SURFACE MOUNT-SMD COMMON MODE CHOKE 5MH 2A

Status: Unknown
Series: PM3700 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.40
138
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.25
6,400
in stock
Buy Now
Logo for element14
element14
from US$1.46
138
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.09
10
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 2A
Inductance 5mH
Product Range PM3700 Series
Impedance -
Common Mode Filter Case 17.78mm x 11.43mm
Automotive Qualification Standard -
Core Material Ferrite

Alternative Descriptions

5000 UH 2.00A | TTI Europe
COMMON MODE CHOKE, 5MH, 2A | element14
Surface Mount-Smd Common Mode Choke, 5Mh, 2A | Newark Electronics
Choke, Common Mode, 5 mH, 2 A, 11.43mm | Avnet America
CMC21.6x11.43mm,5uH0%2A, non-shdSMD | Bourns PM3700-60-RC | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PM3700-60-RC?

Additional datasheets, footprints and schematics for PM3700-60-RC are listed on our Part Details page. You can also find images and similar parts to PM3700-60-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PM3700-60-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3700-60-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PM3700-60-RC fall under?

The PM3700-60-RC is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to PM3700-60-RC when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PM3700-60-RC you can contact the distributor directly for product support, shipping queries etc.

Is the PM3700-60-RC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PM3700-60-RC have stock available?

Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for PM3700-60-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PM3700-60-RC often in real-time on the comparison pages.

What if I can't find stock of PM3700-60-RC?

You can fill out our help required form which you can use to request a quote for PM3700-60-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay