Status: | Unknown |
---|---|
Series: | PM3700 Series |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
160
in stock
|
Buy Now | |
element14
from US$1.49
|
910
in stock
|
Buy Now | |
Farnell
from US$1.39
|
910
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
600
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
200
in stock
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 4A |
---|---|
Inductance | 1mH |
Product Range | PM3700 Series |
Impedance | - |
Common Mode Filter Case | 17.78mm x 11.43mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite |
DC Current Max | 4A |
DC Current Rating | 4A |
DC Resistance Max | 0.02ohm |
Inductor Case Style | SMD |
Inductor Type | High Frequency / RF |
No. of Pins | 4Pins |
COMMON MODE CHOKE, 1MH, 4A | element14 |
1000 UH 4.00A | TTI Europe |
Surface Mount-Smd Common Mode Choke, 1Mh, 4A, Full Reel | Newark Electronics |
Choke, Common Mode, 1 mH, 4 A, 11.43mm | Avnet America |
Bourns SMD Common Mode Choke SMD, @ 40MHz | Distrelec |
Common Mode Choke SMD 1mH 4A | RS |
CMC21.6x11.43mm,1uH0%4A, non-shdSMD | Bourns PM3700-40-RC | RS Americas |
Where can I find additional details, specifications and documents for a PM3700-40-RC?
Additional datasheets, footprints and schematics for PM3700-40-RC are listed on our Part Details page. You can also find images and similar parts to PM3700-40-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3700-40-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3700-40-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3700-40-RC fall under?
The PM3700-40-RC is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to PM3700-40-RC when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3700-40-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM3700-40-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM3700-40-RC have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for PM3700-40-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3700-40-RC often in real-time on the comparison pages.
What if I can't find stock of PM3700-40-RC?
You can fill out our help required form which you can use to request a quote for PM3700-40-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.