Status: | Unknown |
---|---|
Series: | PM3700 Series |
RoHS: | Unknown |
Inductance | 200 H |
---|---|
Product Range | PM3700 Series |
Impedance | - |
Rated Current | 7A |
Common Mode Filter Case | 17.78mm x 11.43mm |
Automotive Qualification Standard | - |
Core Material | Ferrite |
COMMON MODE CHOKE, 200UH, 7A | element14 |
Common Mode Choke, 200Uh, 7A Rohs Compliant: Yes |Bourns PM3700-10-RC | Newark Electronics |
Choke, Common Mode, 200 uH, 7 A, 11.43mm | Avnet America |
Choke, SMT Common Mode,0.2mH @ 1Khz,0.008 Ohm DCR Max,500Vrms | Bourns PM3700-10-RC | RS Americas |
Where can I find additional details, specifications and documents for a PM3700-10-RC?
Additional datasheets, footprints and schematics for PM3700-10-RC are listed on our Part Details page. You can also find images and similar parts to PM3700-10-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3700-10-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3700-10-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3700-10-RC fall under?
The PM3700-10-RC is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to PM3700-10-RC when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3700-10-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM3700-10-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM3700-10-RC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for PM3700-10-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3700-10-RC often in real-time on the comparison pages.
What if I can't find stock of PM3700-10-RC?
You can fill out our help required form which you can use to request a quote for PM3700-10-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.