Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Iron |
---|---|
DC Current Rating | 1.9Arms |
DC Resistance Max | 0.037ohm |
Inductance | 8µH |
Inductance Tolerance | ± 20% |
Inductor Case Style | SMD |
No. of Pins | 4 |
Reel Quantity | 400 |
RoHS Compliant | Yes |
Power Inductor, 8Uh, 1.9A, 20% | Newark Electronics |
Ind Power Wirewound 8uH/32uH 20% Iron 1.9A/0.95A T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM3602-8-RC?
Additional datasheets, footprints and schematics for PM3602-8-RC are listed on our Part Details page. You can also find images and similar parts to PM3602-8-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3602-8-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3602-8-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3602-8-RC fall under?
The PM3602-8-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM3602-8-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3602-8-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM3602-8-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM3602-8-RC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for PM3602-8-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3602-8-RC often in real-time on the comparison pages.
What if I can't find stock of PM3602-8-RC?
You can fill out our help required form which you can use to request a quote for PM3602-8-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.