Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.76
|
-
|
Buy Now |
Core Material | Iron |
---|---|
Current Rating | Parallel 0.33, Series 0.17A |
DC Current Rating | 330mA |
DC Current, Parallel Full Load | 0.33A |
DC Current, Series Full Load | 0.17A |
DC Resistance Max | 1.19ohm |
RoHS Compliant | Yes |
Ind Power Wirewound 250uH/1000uH 20% Iron 330mA/170mA T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM3602-250-RC?
Additional datasheets, footprints and schematics for PM3602-250-RC are listed on our Part Details page. You can also find images and similar parts to PM3602-250-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3602-250-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3602-250-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3602-250-RC fall under?
The PM3602-250-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM3602-250-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3602-250-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM3602-250-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM3602-250-RC have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for PM3602-250-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3602-250-RC often in real-time on the comparison pages.
What if I can't find stock of PM3602-250-RC?
You can fill out our help required form which you can use to request a quote for PM3602-250-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.