Status: | Unknown |
---|---|
Series: | PM3600 Series |
RoHS: | Unknown |
Product Range | PM3600 Series |
---|---|
Inductance Parallel | 100µH |
RMS Current - Parallel | 580mA |
Saturation Current - Parallel | - |
Coupled Inductor Case | 11.48mm x 8.99mm x 5.72mm |
DC Resistance Max - Parallel | 0.4ohm |
SVHC | No SVHC (15-Jan-2018) |
Power Inductor, 100Uh, 580Ma, 20% | Newark Electronics |
Ind Power Wirewound 100uH/400uH 20% Iron 580mA/290mA T/R | Avnet America |
Inductor TRansformer, SMT,100uH,20%,0.40 Ohm DCR Max | Bourns PM3602-100-RC | RS Americas |
Where can I find additional details, specifications and documents for a PM3602-100-RC?
Additional datasheets, footprints and schematics for PM3602-100-RC are listed on our Part Details page. You can also find images and similar parts to PM3602-100-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3602-100-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3602-100-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3602-100-RC fall under?
The PM3602-100-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM3602-100-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3602-100-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM3602-100-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM3602-100-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for PM3602-100-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3602-100-RC often in real-time on the comparison pages.
What if I can't find stock of PM3602-100-RC?
You can fill out our help required form which you can use to request a quote for PM3602-100-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.