Status: | Unknown |
---|---|
Series: | PM3308 Series |
RoHS: | Unknown |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 2A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 4A |
Product Range | PM3308 Series |
Power Inductor Case | 13mm x 10.2mm x 11.5mm |
DC Resistance Max | 0.08ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 10.2mm |
External Length / Height | 11.5mm |
External Width | 13mm |
Lead Spacing | 7.6mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Test Frequency | 2.52MHz |
Inductor, SMT Pwr, Shielded,33uH,20%,0.080 Ohm DCR Max | Bourns PM3340-330M-RC | RS Americas |
INDUCTOR, 33UH, 2A, SMD | Farnell |
Surface Mount Power Inductor, Pm3308 Series, 33 H, 20%, Unshielded, 0.08 Ohm, 2 A Rohs Compliant: Yes |Bourns PM3340-330M-RC | Newark Electronics |
Power Inductor (SMD), 33 uH, � 20%, 2 A, Unshielded, 4 A, 13mm x 10.2mm x 11.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM3340-330M-RC?
Additional datasheets, footprints and schematics for PM3340-330M-RC are listed on our Part Details page. You can also find images and similar parts to PM3340-330M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3340-330M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3340-330M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3340-330M-RC fall under?
The PM3340-330M-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM3340-330M-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3340-330M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM3340-330M-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM3340-330M-RC have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for PM3340-330M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3340-330M-RC often in real-time on the comparison pages.
What if I can't find stock of PM3340-330M-RC?
You can fill out our help required form which you can use to request a quote for PM3340-330M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.