Status: | Unknown |
---|---|
Series: | PM3316 Series |
RoHS: | Compliant |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 1.2A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1.4A |
Product Range | PM3316 Series |
Power Inductor Case | 12.7mm x 10mm x 5mm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Inductor, Un-Shielded, 68Uh, 1.4A, Smd | Newark Electronics |
Power Inductor (SMD), 68 uH, ± 20%, 1.2 A, Unshielded, 1.4 A, 12.7mm x 10mm x 5mm | Avnet America |
PM3316 WireWound SMDinductor w/ FerriteCore,68 uH +/-20%WireWound 1.4A Idc Q:25 | Bourns PM3316-680M-RC | RS Americas |
Power Inductor (SMD), 68 uH, � 20%, 1.2 A, Unshielded, 1.4 A, 12.7mm x 10mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM3316-680M-RC?
Additional datasheets, footprints and schematics for PM3316-680M-RC are listed on our Part Details page. You can also find images and similar parts to PM3316-680M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3316-680M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3316-680M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3316-680M-RC fall under?
The PM3316-680M-RC is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM3316-680M-RC when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3316-680M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM3316-680M-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM3316-680M-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for PM3316-680M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3316-680M-RC often in real-time on the comparison pages.
What if I can't find stock of PM3316-680M-RC?
You can fill out our help required form which you can use to request a quote for PM3316-680M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.