Status: | Unknown |
---|---|
Series: | PM3316 Series |
RoHS: | Unknown |
Product Range | PM3316 Series |
---|---|
Inductance | 150 H |
Inductance Tolerance | 20% |
Inductor Construction | Unshielded |
DC Resistance Max | 0.59ohm |
RMS Current (Irms) | 800mA |
Saturation Current (Isat) | 1A |
Inductor, Un-Shielded, 150Uh, 1A, Smd | Newark Electronics |
Power Inductor (SMD), 150 uH, ± 20%, 800 mA, Unshielded, 1 A, 12.7mm x 10mm x 5mm | Avnet America |
Inductor, Pwr, SMT,150uH,20%,0.40 Ohm DCR | Bourns PM3316-151M-RC | RS Americas |
INDUCTOR, UN-SHIELDED, 150UH, 1A, SMD | element14 |
Power Inductor (SMD), 150 uH, � 20%, 800 mA, Unshielded, 1 A, 12.7mm x 10mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM3316-151M-RC?
Additional datasheets, footprints and schematics for PM3316-151M-RC are listed on our Part Details page. You can also find images and similar parts to PM3316-151M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3316-151M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3316-151M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3316-151M-RC fall under?
The PM3316-151M-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM3316-151M-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3316-151M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM3316-151M-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM3316-151M-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for PM3316-151M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3316-151M-RC often in real-time on the comparison pages.
What if I can't find stock of PM3316-151M-RC?
You can fill out our help required form which you can use to request a quote for PM3316-151M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.