PM3308-151M-RC Inductors & Filters by Bourns Electronics

INDUCTOR 150UH 0.5A SMD

Status: Unknown
Series: PM3308 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 150µH
RMS Current (Irms) 500mA
Inductor Construction Unshielded
Saturation Current (Isat) 600mA
Product Range PM3308 Series
Power Inductor Case 13mm x 9.5mm x 3mm
DC Resistance Max 0.0012ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)
External Depth 9.5mm
External Length / Height 3mm
External Width 13mm
Lead Spacing 7.62mm
No. of Pins 2Pins
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Test Frequency 0.796MHz

Alternative Descriptions

INDUCTOR, 150UH, 0.5A, SMD | Farnell
Inductor, Un-Shielded, 150Uh, 600Ma, Smd | Newark Electronics
Power Inductor (SMD), 150 uH, � 20%, 500 mA, Unshielded, 600 mA, 12.7mm x 10mm x 3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PM3308-151M-RC?

Additional datasheets, footprints and schematics for PM3308-151M-RC are listed on our Part Details page. You can also find images and similar parts to PM3308-151M-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PM3308-151M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3308-151M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PM3308-151M-RC fall under?

The PM3308-151M-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to PM3308-151M-RC when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PM3308-151M-RC you can contact the distributor directly for product support, shipping queries etc.

Is the PM3308-151M-RC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PM3308-151M-RC have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for PM3308-151M-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PM3308-151M-RC often in real-time on the comparison pages.

What if I can't find stock of PM3308-151M-RC?

You can fill out our help required form which you can use to request a quote for PM3308-151M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay