Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 300A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.2kV |
Power Dissipation Pd | 1.562kW |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Tab |
Collector Emitter Voltage V(br)ceo | 1.2kV |
RoHS Compliant | Yes |
Igbt Module, 1.2Kv, 300A | Newark Electronics |
Where can I find additional details, specifications and documents for a PM300CLA120?
Additional datasheets, footprints and schematics for PM300CLA120 are listed on our Part Details page. You can also find images and similar parts to PM300CLA120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM300CLA120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM300CLA120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM300CLA120 fall under?
The PM300CLA120 is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to PM300CLA120 when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM300CLA120 you can contact the distributor directly for product support, shipping queries etc.
Is the PM300CLA120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM300CLA120 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PM300CLA120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM300CLA120 often in real-time on the comparison pages.
What if I can't find stock of PM300CLA120?
You can fill out our help required form which you can use to request a quote for PM300CLA120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.