Status: | Unknown |
---|---|
Series: | PM2120 Series |
RoHS: | Unknown |
Prices starting from US$1.43
Product Range | PM2120 Series |
---|---|
Inductance | 33µH |
RMS Current (Irms) | 10.1A |
DC Resistance Max | 0.013ohm |
Inductance Tolerance | ± 10% |
Toroidal Inductor Case | 30.5mm x 25.4mm x 20.83mm |
SVHC | No SVHC (15-Jan-2018) |
DC Current Rating | 10.1A |
Inductor Case Style | SMD |
Inductor Type | Toroidal |
No. of Pins | 2Pins |
High I, Toroid Inductor Rohs Compliant: Yes |Bourns Jw Miller PM2120-330K-RC | Newark Electronics |
Toroidal Inductor, 33 uH, 10.1 A, 13 Milliohm, ± 10%, SMD | Avnet America |
TOROIDAL INDUCTOR, 33UH, 10.1A, SMD | element14 |
PM2120 Series Wire-wound SMD Inductor with a Iron Core, 33 uH +/-10% 10.1A Idc | Bourns PM2120-330K-RC | RS Americas |
33 UH 10% TOROID | TTI Europe |
Toroidal Inductor, 33 uH, 10.1 A, 13 Milliohm, � 10%, SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM2120-330K-RC?
Additional datasheets, footprints and schematics for PM2120-330K-RC are listed on our Part Details page. You can also find images and similar parts to PM2120-330K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM2120-330K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM2120-330K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM2120-330K-RC fall under?
The PM2120-330K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM2120-330K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM2120-330K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM2120-330K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM2120-330K-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS Americas have stock available or on a lead time for PM2120-330K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM2120-330K-RC often in real-time on the comparison pages.
What if I can't find stock of PM2120-330K-RC?
You can fill out our help required form which you can use to request a quote for PM2120-330K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.