Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.39
|
-
|
Buy Now |
Core Material | Iron |
---|---|
DC Current Rating | 22.7A |
DC Resistance Max | 2000µohm |
Inductance | 1µH |
Inductance Tolerance | ± 20% |
Inductor Case Style | SMD |
Leaded Process Compatible | Yes |
No. of Pins | 2 |
RoHS Compliant | Yes |
Ind High Current Wirewound 1uH 20% 1KHz Iron 22.7A Box | Avnet America |
Where can I find additional details, specifications and documents for a PM2110-1R0M-RC?
Additional datasheets, footprints and schematics for PM2110-1R0M-RC are listed on our Part Details page. You can also find images and similar parts to PM2110-1R0M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM2110-1R0M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM2110-1R0M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM2110-1R0M-RC fall under?
The PM2110-1R0M-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM2110-1R0M-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM2110-1R0M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM2110-1R0M-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM2110-1R0M-RC have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for PM2110-1R0M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM2110-1R0M-RC often in real-time on the comparison pages.
What if I can't find stock of PM2110-1R0M-RC?
You can fill out our help required form which you can use to request a quote for PM2110-1R0M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.