Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.12
|
-
|
Buy Now |
Body Material | Ferrite |
---|---|
Core Material | Ferrite |
Current Rating | 575mA |
DC Current Rating | 575mA |
DC Resistance Max | 0.3ohm |
Inductance | 390nH |
Inductance Tolerance | ± 10% |
Inductor Case Style | 1812 |
RoHS Compliant | Yes |
Ind Chip Molded Bobbin Core 390nH 10% 25.2MHz 40Q-Factor Ferrite 575mA 1812 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM1812-R39K-RC?
Additional datasheets, footprints and schematics for PM1812-R39K-RC are listed on our Part Details page. You can also find images and similar parts to PM1812-R39K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM1812-R39K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM1812-R39K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM1812-R39K-RC fall under?
The PM1812-R39K-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM1812-R39K-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM1812-R39K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM1812-R39K-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM1812-R39K-RC have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for PM1812-R39K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM1812-R39K-RC often in real-time on the comparison pages.
What if I can't find stock of PM1812-R39K-RC?
You can fill out our help required form which you can use to request a quote for PM1812-R39K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.