Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 170mA |
DC Resistance Max | 3.6ohm |
Inductance | 27µH |
Inductance Tolerance | ± 5% |
Inductor Case Style | 1812 |
No. of Pins | 2 |
Q Factor | 50 |
Q Test Frequency | 2.52MHz |
RoHS Compliant | Yes |
Smd Inductor, 27 Uh, 170Ma, 5%, 12Mhz | Newark Electronics |
Ind Chip Molded Bobbin Core 27uH 5% 2.52MHz 50Q-Factor Ferrite 170mA 1812 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM1812-270J-RC?
Additional datasheets, footprints and schematics for PM1812-270J-RC are listed on our Part Details page. You can also find images and similar parts to PM1812-270J-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM1812-270J-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM1812-270J-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM1812-270J-RC fall under?
The PM1812-270J-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM1812-270J-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM1812-270J-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM1812-270J-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM1812-270J-RC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for PM1812-270J-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM1812-270J-RC often in real-time on the comparison pages.
What if I can't find stock of PM1812-270J-RC?
You can fill out our help required form which you can use to request a quote for PM1812-270J-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.