Status: | Unknown |
---|---|
Series: | PM1812 Series |
RoHS: | Compliant |
Inductance | 220µH |
---|---|
DC Resistance Max | 10ohm |
Self Resonant Frequency Min | 4MHz |
DC Current Rating | 100mA |
Inductor Case Style | 1812 [4532 Metric] |
Product Range | PM1812 Series |
Core Material | Ferrite |
RoHS Compliant | Yes |
Ind4.5X3.2X3.2Mm,220Uh5%0.1A,non-Shdsmd Rohs Compliant: Yes |Bourns Jw Miller PM1812-221J-RC | Newark Electronics |
Wirewound Inductor, 220 uH, 10 Ohm, ± 5%, 4 MHz, 100 mA, 1812 [4532 Metric] | Avnet America |
Ind4.5x3.2x3.2mm,220uH5%0.1A, non-shdSMD | Bourns PM1812-221J-RC | RS Americas |
Wirewound Inductor, 220 uH, 10 Ohm, � 5%, 4 MHz, 100 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM1812-221J-RC?
Additional datasheets, footprints and schematics for PM1812-221J-RC are listed on our Part Details page. You can also find images and similar parts to PM1812-221J-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM1812-221J-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM1812-221J-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM1812-221J-RC fall under?
The PM1812-221J-RC is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM1812-221J-RC when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM1812-221J-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM1812-221J-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM1812-221J-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for PM1812-221J-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM1812-221J-RC often in real-time on the comparison pages.
What if I can't find stock of PM1812-221J-RC?
You can fill out our help required form which you can use to request a quote for PM1812-221J-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.