Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Material | Ferrite |
---|---|
Core Material | Ferrite |
Current Rating | 9.8A |
DC Current Rating | 9.8A |
DC Resistance Max | 7000µohm |
Inductance | 1.2µH |
Inductance Tolerance | +40%, -20% |
Inductor Case Style | SMD |
RoHS Compliant | Yes |
Inductor, Shielded, 1.2Uh, 9.8A, Smd | Newark Electronics |
Ind Power Shielded Bobbin Core 1.2uH -20% to 40% 100KHz 28Q-Factor Ferrite 9.8A T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM127SH-1R2N-RC?
Additional datasheets, footprints and schematics for PM127SH-1R2N-RC are listed on our Part Details page. You can also find images and similar parts to PM127SH-1R2N-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM127SH-1R2N-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM127SH-1R2N-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM127SH-1R2N-RC fall under?
The PM127SH-1R2N-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM127SH-1R2N-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM127SH-1R2N-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM127SH-1R2N-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM127SH-1R2N-RC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for PM127SH-1R2N-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM127SH-1R2N-RC often in real-time on the comparison pages.
What if I can't find stock of PM127SH-1R2N-RC?
You can fill out our help required form which you can use to request a quote for PM127SH-1R2N-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.