Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 75mA |
DC Resistance Max | 7ohm |
Inductance | 47µH |
Inductance Tolerance | ± 5% |
Inductor Case Style | 1210 |
No. of Pins | 2 |
Q Factor | 30 |
Q Test Frequency | 2.52MHz |
RoHS Compliant | Yes |
Chip Inductor, 47 Uh, 60Ma, 5%, 15Mhz | Newark Electronics |
CHIP INDUCTOR, 47 uH, 60mA, 5%, 15MHZ | element14 |
Wirewound Inductor, 47 uH, 7 Ohm, ± 5%, 15 MHz, 60 mA, 1210 [3225 Metric] | Avnet America |
Fixed Inductor 47uH 5% | Bourns PM1210-470J-RC | RS Americas |
Where can I find additional details, specifications and documents for a PM1210-470J-RC?
Additional datasheets, footprints and schematics for PM1210-470J-RC are listed on our Part Details page. You can also find images and similar parts to PM1210-470J-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM1210-470J-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM1210-470J-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM1210-470J-RC fall under?
The PM1210-470J-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM1210-470J-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM1210-470J-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM1210-470J-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM1210-470J-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PM1210-470J-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM1210-470J-RC often in real-time on the comparison pages.
What if I can't find stock of PM1210-470J-RC?
You can fill out our help required form which you can use to request a quote for PM1210-470J-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.