Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite DR/RI |
---|---|
DC Current Rating | 1.9A |
DC Resistance Max | 0.07ohm |
Inductance | 12µH |
Inductance Tolerance | ± 20% |
Inductor Case Style | SMD |
No. of Pins | 2 |
Q Factor | 40 |
Reel Quantity | 500 |
RoHS Compliant | Yes |
Inductor, Shielded, 12Uh, Smd | Newark Electronics |
Ind Power Shielded Bobbin Core 12uH 20% 100KHz 40Q-Factor Ferrite 1.9A T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM105SB-120M-RC?
Additional datasheets, footprints and schematics for PM105SB-120M-RC are listed on our Part Details page. You can also find images and similar parts to PM105SB-120M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM105SB-120M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM105SB-120M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM105SB-120M-RC fall under?
The PM105SB-120M-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM105SB-120M-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM105SB-120M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM105SB-120M-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM105SB-120M-RC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for PM105SB-120M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM105SB-120M-RC often in real-time on the comparison pages.
What if I can't find stock of PM105SB-120M-RC?
You can fill out our help required form which you can use to request a quote for PM105SB-120M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.