Status: | Unknown |
---|---|
Series: | PM105 Series |
RoHS: | Unknown |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 1.1A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 2A |
Product Range | PM105 Series |
Power Inductor Case | 9.8mm x 9.8mm x 5.8mm |
DC Resistance Max | 0.22ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Inductor Type | Power Inductor |
No. of Pins | 2Pins |
Q Test Frequency | 2.52MHz |
Resonant Frequency | 9MHz |
Self Resonant Frequency Min | 9MHz |
Inductor, Un-Shielded, 68Uh, 2A, Smd | Newark Electronics |
Power Inductor (SMD), 68 uH, ± 10%, 1.1 A, Unshielded, 2 A, 9.8mm x 9.8mm x 5.8mm | Avnet America |
INDUCTOR, 68UH, 1.11A, 10% | element14 |
Power Inductor (SMD), 68 uH, � 10%, 1.1 A, Unshielded, 2 A, 9.8mm x 9.8mm x 5.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM105-680K-RC?
Additional datasheets, footprints and schematics for PM105-680K-RC are listed on our Part Details page. You can also find images and similar parts to PM105-680K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM105-680K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM105-680K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM105-680K-RC fall under?
The PM105-680K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM105-680K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM105-680K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM105-680K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM105-680K-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for PM105-680K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM105-680K-RC often in real-time on the comparison pages.
What if I can't find stock of PM105-680K-RC?
You can fill out our help required form which you can use to request a quote for PM105-680K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.