Status: | Unknown |
---|---|
Series: | PM1008S Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Inductance | 1.8µH |
---|---|
DC Resistance Max | 0.09ohm |
Self Resonant Frequency Min | 225MHz |
DC Current Rating | 1A |
Inductor Case Style | 1008 [2516 Metric] |
Product Range | PM1008S Series |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Inductor,non-Specified,1.8Uh,20+% Tol,20-% Tol,1515-Case Rohs Compliant: Yes |Bourns Jw Miller PM1008S-1R8M-RC | Newark Electronics |
Where can I find additional details, specifications and documents for a PM1008S-1R8M-RC?
Additional datasheets, footprints and schematics for PM1008S-1R8M-RC are listed on our Part Details page. You can also find images and similar parts to PM1008S-1R8M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM1008S-1R8M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM1008S-1R8M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM1008S-1R8M-RC fall under?
The PM1008S-1R8M-RC is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM1008S-1R8M-RC when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM1008S-1R8M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM1008S-1R8M-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM1008S-1R8M-RC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PM1008S-1R8M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM1008S-1R8M-RC often in real-time on the comparison pages.
What if I can't find stock of PM1008S-1R8M-RC?
You can fill out our help required form which you can use to request a quote for PM1008S-1R8M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.