Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 250mA |
DC Resistance Max | 2.8ohm |
Inductance | 2.2µH |
Inductance Tolerance | ± 10% |
Inductor Case Style | 1008 |
No. of Pins | 2 |
Q Factor | 25 |
Reel Quantity | 2000 |
RoHS Compliant | Yes |
Ind2.5X2X1.6Mm,2200Uh10%0.25A,non-Shdsmd Rohs Compliant: Yes |Bourns PM1008-2R2K-RC | Newark Electronics |
Wirewound Inductor, 2.2 uH, 2.8 Ohm, ± 10%, 160 MHz, 250 mA, 1008 [2520 Metric] | Avnet America |
Ind2.5x2x1.6mm,2200uH10%0.25A, non-shdSMD | Bourns PM1008-2R2K-RC | RS Americas |
Wirewound Inductor, 2.2 uH, 2.8 Ohm, � 10%, 160 MHz, 250 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM1008-2R2K-RC?
Additional datasheets, footprints and schematics for PM1008-2R2K-RC are listed on our Part Details page. You can also find images and similar parts to PM1008-2R2K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM1008-2R2K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM1008-2R2K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM1008-2R2K-RC fall under?
The PM1008-2R2K-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM1008-2R2K-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM1008-2R2K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM1008-2R2K-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM1008-2R2K-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for PM1008-2R2K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM1008-2R2K-RC often in real-time on the comparison pages.
What if I can't find stock of PM1008-2R2K-RC?
You can fill out our help required form which you can use to request a quote for PM1008-2R2K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.