Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DC Current Rating | 600mA |
---|---|
DC Resistance Max | 0.08ohm |
Inductance | 18nH |
Inductance Tolerance | ± 20% |
Inductor Case Style | 0805 |
No. of Pins | 2 |
Q Factor | 60 |
Q Factor @ Frequency | 60 @ 500MHz |
RoHS Compliant | Yes |
Chip Inductor, 18Nh, 600Ma, 20%, 3.3Ghz | Newark Electronics |
Ind Chip Wirewound 18nH 20% 250MHz 60Q-Factor Alumina 600mA 0805 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM0805-18NM-RC?
Additional datasheets, footprints and schematics for PM0805-18NM-RC are listed on our Part Details page. You can also find images and similar parts to PM0805-18NM-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM0805-18NM-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM0805-18NM-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM0805-18NM-RC fall under?
The PM0805-18NM-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM0805-18NM-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM0805-18NM-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM0805-18NM-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM0805-18NM-RC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for PM0805-18NM-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM0805-18NM-RC often in real-time on the comparison pages.
What if I can't find stock of PM0805-18NM-RC?
You can fill out our help required form which you can use to request a quote for PM0805-18NM-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.