Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Alumina |
---|---|
DC Current Rating | 700mA |
DC Resistance Max | 0.13ohm |
Inductance | 10nH |
Inductance Tolerance | ± 5% |
Inductor Case Style | 0603 |
Inductor Type | High Frequency |
No. of Pins | 2 |
RoHS Compliant | Yes |
Chip Inductor 10Nh 700Ma 5% 4800Mhz | Newark Electronics |
Wirewound Inductor, 10 nH, 130 Milliohm, ± 5%, 4.8 GHz, 700 mA, 0603 [1608 Metric] | Avnet America |
Wirewound Inductor, 10 nH, 130 Milliohm, � 5%, 4.8 GHz, 700 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM0603-10NJ-RC?
Additional datasheets, footprints and schematics for PM0603-10NJ-RC are listed on our Part Details page. You can also find images and similar parts to PM0603-10NJ-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM0603-10NJ-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM0603-10NJ-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM0603-10NJ-RC fall under?
The PM0603-10NJ-RC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PM0603-10NJ-RC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM0603-10NJ-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM0603-10NJ-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM0603-10NJ-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for PM0603-10NJ-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM0603-10NJ-RC often in real-time on the comparison pages.
What if I can't find stock of PM0603-10NJ-RC?
You can fill out our help required form which you can use to request a quote for PM0603-10NJ-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.