Status: | Unknown |
---|---|
Series: | PLW |
RoHS: | Unknown |
No distributors results available
No. of Positions | 4Ways |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Wire Connection Method | Push In Lock |
Rated Current | 41A |
Rated Voltage | 1kV |
No. of Levels | - |
Product Range | PLW |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Terminal Block |
Where can I find additional details, specifications and documents for a PLW 16-6/ 4-10?
Additional datasheets, footprints and schematics for PLW 16-6/ 4-10 are listed on our Part Details page. You can also find images and similar parts to PLW 16-6/ 4-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLW 16-6/ 4-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLW 16-6/ 4-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLW 16-6/ 4-10 fall under?
The PLW 16-6/ 4-10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to PLW 16-6/ 4-10 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLW 16-6/ 4-10 you can contact the distributor directly for product support, shipping queries etc.
Is the PLW 16-6/ 4-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLW 16-6/ 4-10 have stock available?
There is no stock from authorised distributors for PLW 16-6/ 4-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLW 16-6/ 4-10 often in real-time on the comparison pages.
What if I can't find stock of PLW 16-6/ 4-10?
You can fill out our help required form which you can use to request a quote for PLW 16-6/ 4-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.