Status: | Unknown |
---|---|
Series: | PLT Series |
RoHS: | Unknown |
Inductance | 7.5µH |
---|---|
Rated Current | 300mA |
Product Range | PLT Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Choke, 7.5Uh, 0.3A | Newark Electronics |
Transformer 7.5uH 0.30A 55.0m AC264V | RS |
COMMON MODE CHOKE, 7.5UH, 300MA | element14 |
Choke, Common Mode, 7.5 uH | Avnet Asia |
Where can I find additional details, specifications and documents for a PLT-01?
Additional datasheets, footprints and schematics for PLT-01 are listed on our Part Details page. You can also find images and similar parts to PLT-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLT-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLT-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLT-01 fall under?
The PLT-01 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PLT-01 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLT-01 you can contact the distributor directly for product support, shipping queries etc.
Is the PLT-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLT-01 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Avnet Asia and Farnell have stock available or on a lead time for PLT-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLT-01 often in real-time on the comparison pages.
What if I can't find stock of PLT-01?
You can fill out our help required form which you can use to request a quote for PLT-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.