PLT-02 KEMET Parts by KEMET

COMMON MODE CHOKE 7.5UH 300MA

Status: Unknown
Series: PLT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.27

Distributor Stock
Logo for RS
RS
from US$3.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.27
-
Buy Now
Logo for element14
element14
from US$2.52
-
Buy Now
Logo for Farnell
Farnell
from US$2.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 7.5µH
Rated Current 300mA
Product Range PLT Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Transformer 7.5uH 0.30A 55.0m AC110V | RS
Common Mode Choke, 7.5Uh, 0.3A | Newark Electronics
COMMON MODE CHOKE, 7.5UH, 300MA | element14
Choke, Common Mode, 7.5 uH | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PLT-02?

Additional datasheets, footprints and schematics for PLT-02 are listed on our Part Details page. You can also find images and similar parts to PLT-02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PLT-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLT-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PLT-02 fall under?

The PLT-02 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to PLT-02 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PLT-02 you can contact the distributor directly for product support, shipping queries etc.

Is the PLT-02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PLT-02 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for PLT-02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PLT-02 often in real-time on the comparison pages.

What if I can't find stock of PLT-02?

You can fill out our help required form which you can use to request a quote for PLT-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay