Status: | Unknown |
---|---|
Series: | PL Pyroelectric Infrared Sensors |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.12
|
91
in stock
|
Buy Now | |
element14
from US$5.02
|
1,545
in stock
|
Buy Now | |
Farnell
from US$4.31
|
1,545
in stock
|
Buy Now | |
CoreStaff
from US$5.20
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
127
in stock
|
Buy Now | |
Rutronik
from US$4.49
|
1
in stock
|
Buy Now | |
TTI Europe
from US$3.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensing Range Max | 2m |
---|---|
Supply Voltage Min | 2VDC |
Supply Voltage Max | 15VDC |
Beam Angle | - |
Response Time | - |
Product Range | PL Pyroelectric Infrared Sensors |
SVHC | No SVHC (15-Jan-2018) |
PYROELECTRIC INFRARED SENSOR, 2TO15VDC | element14 |
Pyroelectric Infrared Sensor, 2M, 60Deg | Newark Electronics |
Pyro Board Mount Position Sensor SMD 60d | RS |
Pyro Sensor SMD ±60deg 2m dist | Rutronik |
PYRO SENSOR | TTI Europe |
PIR Sensor Single 60� 4-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a PL-N823-01?
Additional datasheets, footprints and schematics for PL-N823-01 are listed on our Part Details page. You can also find images and similar parts to PL-N823-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL-N823-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL-N823-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL-N823-01 fall under?
The PL-N823-01 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PL-N823-01 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL-N823-01 you can contact the distributor directly for product support, shipping queries etc.
Is the PL-N823-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL-N823-01 have stock available?
Authorised distributors including element14, Farnell, CoreStaff, Newark Electronics and RS have stock available or on a lead time for PL-N823-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL-N823-01 often in real-time on the comparison pages.
What if I can't find stock of PL-N823-01?
You can fill out our help required form which you can use to request a quote for PL-N823-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.