Status: | Unknown |
---|---|
Series: | PLH Series |
RoHS: | Unknown |
Prices starting from US$728.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$820.33
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$853.00
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$781.38
|
3
in stock
|
Buy Now | |
element14
from US$845.59
|
1
in stock
|
Buy Now | |
Farnell
from US$820.33
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$728.23
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 250V |
Output Current Min | 0A |
Output Current Max | 360mA |
Power Rating | 94W |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 3 Years |
Product Range | PLH Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Height | 131mm |
Input Voltage | 103.5V AC to 126.5V AC 207V AC to 253V AC |
Length | 315mm |
Load Regulation | 0.01% |
Manufacturers Warranty | 3 |
Output Current | 360mA |
Output Voltage | 250V |
Supply Voltage Typ | 115V AC 230V AC |
Weight | 5kg |
Weight Min | 5kg |
Width | 107mm |
Power Supply, Bench, Adj, 1O/P, 250V | Newark Electronics |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
DC power supply 250VDC programmable | RS |
PSU, 1CH, 250V, 360MA, ADJUSTABLE | element14 |
Aim-TTi PLH250-P Power Supply Single 0-250V/0-0.375A | Rapid Electronics |
Where can I find additional details, specifications and documents for a PLH250P?
Additional datasheets, footprints and schematics for PLH250P are listed on our Part Details page. You can also find images and similar parts to PLH250P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLH250P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLH250P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLH250P fall under?
The PLH250P is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PLH250P when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLH250P you can contact the distributor directly for product support, shipping queries etc.
Is the PLH250P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLH250P have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for PLH250P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLH250P often in real-time on the comparison pages.
What if I can't find stock of PLH250P?
You can fill out our help required form which you can use to request a quote for PLH250P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.