Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 120V |
Output Current Min | 0A |
Output Current Max | 750mA |
Power Rating | 90W |
RoHS Compliant | Yes |
Power Supply, Bench, Adj, 1O/P, 120V | Newark Electronics |
Aim-TTi PLH120-P(G) Power Supply Single 0-120V/0-0.75A | Rapid Electronics |
Where can I find additional details, specifications and documents for a PLH120-P(G)?
Additional datasheets, footprints and schematics for PLH120-P(G) are listed on our Part Details page. You can also find images and similar parts to PLH120-P(G) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLH120-P(G) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLH120-P(G) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLH120-P(G) fall under?
The PLH120-P(G) is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PLH120-P(G) when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLH120-P(G) you can contact the distributor directly for product support, shipping queries etc.
Is the PLH120-P(G) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PLH120-P(G) have stock available?
Authorised distributors including Newark Electronics and Rapid Electronics have stock available or on a lead time for PLH120-P(G).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLH120-P(G) often in real-time on the comparison pages.
What if I can't find stock of PLH120-P(G)?
You can fill out our help required form which you can use to request a quote for PLH120-P(G) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.