Status: | Unknown |
---|---|
Series: | PLED Unidirectional Series (PLEDxxUx Series) |
RoHS: | Unknown |
Product Range | PLED Unidirectional Series (PLEDxxUx Series) |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | DO-214AA |
No. of Pins | 2Pins |
No. of Circuits | 1 |
RoHS Compliant | Yes |
Thyristor, Led Protector, 9V, Do-214-2, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a PLED9US?
Additional datasheets, footprints and schematics for PLED9US are listed on our Part Details page. You can also find images and similar parts to PLED9US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED9US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED9US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED9US fall under?
The PLED9US is listed under Circuit Protection > TVS - Transient Voltage Suppressors > LED Shunt Protectors.
Can I view similar or alternative parts?
You can view similar parts to PLED9US when available in the LED Shunt Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED9US you can contact the distributor directly for product support, shipping queries etc.
Is the PLED9US RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLED9US have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for PLED9US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED9US often in real-time on the comparison pages.
What if I can't find stock of PLED9US?
You can fill out our help required form which you can use to request a quote for PLED9US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.