LED Shunt Protectors
Parts from LED Shunt Protectors Category
LED PROTECTOR, UNI-DIR, 13V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
LED PROTECTOR, UNI-DIR, 18V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
LED PROTECTOR, 26V, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Vbo Max:26V RoHS Compliant: Yes
LED PROTECTOR, 33V, DO-214AA, FULL REEL; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
LED PROTECTOR, 16V, DO-214AA, FULL REEL; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
THYRISTOR, 6V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Vbo Max:16V RoHS Compliant: Yes
THYRISTOR, 9V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Vbo Max:18V RoHS Compliant: Yes
THYRISTOR, 13V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Vbo Max:26VRoHS Compliant: Yes
THYRISTOR, 18V, 5mA, DO-214AA; Product Range:LSPxxxxBJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AA; No. of Pins:2Pins; Operating Temperature Min:-40°C; Breakover Voltage Vbo Max:33VRoHS Compliant: Yes
Product Range:HBL5006 Series; On State Voltage max (VT):1.3V; On State Current Max:300mA; LED Shunt Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
LED SHUNT PROTECTOR, 1.3V, 0.25A, SOD323; Product Range:HBL5006 Series; On State Voltage max (VT):1.3V; On State Current Max:250mA; LED Shunt Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
SHUNT PROTECTOR, 1.3V, 0.35A, SOD-923; Product Range:HBL5006 Series; On State Voltage max (VT):1.3V; On State Current Max:350mA; LED Shunt Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes