Status: | Unknown |
---|---|
Series: | PLED Series |
RoHS: | Unknown |
Product Range | PLED Series |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | DO-214AA |
No. of Pins | 2Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Peak Repetitive Off-State Voltage Vdrm | 9V |
SVHC | No SVHC (07-Jul-2017) |
LED PROTECTOR BI 9V DO-214AA | TTI Europe |
Led Protector, 9V Do214 | Newark Electronics |
PLED Series 18 V 1 A Bi-Directional Open LED Protector Surface Mount - DO-214 | Future Electronics |
LED PROTECTOR, 9V, D0-214AA-2 | element14 |
Where can I find additional details, specifications and documents for a PLED9S?
Additional datasheets, footprints and schematics for PLED9S are listed on our Part Details page. You can also find images and similar parts to PLED9S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED9S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED9S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED9S fall under?
The PLED9S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to PLED9S when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED9S you can contact the distributor directly for product support, shipping queries etc.
Is the PLED9S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLED9S have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for PLED9S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED9S often in real-time on the comparison pages.
What if I can't find stock of PLED9S?
You can fill out our help required form which you can use to request a quote for PLED9S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.