Status: | Unknown |
---|---|
Series: | PLED 5HT SOT 89 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | PLED 5HT SOT 89 Series |
---|---|
On State Voltage max (VT) | 1.8V |
On State Current Max | 700mA |
LED Shunt Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
No. of Circuits | 1 |
RoHS Compliant | Yes |
Led Protector, 5.2V, Sot-89, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a PLED5HT?
Additional datasheets, footprints and schematics for PLED5HT are listed on our Part Details page. You can also find images and similar parts to PLED5HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED5HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED5HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED5HT fall under?
The PLED5HT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > LED Shunt Protectors.
Can I view similar or alternative parts?
You can view similar parts to PLED5HT when available in the LED Shunt Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED5HT you can contact the distributor directly for product support, shipping queries etc.
Is the PLED5HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLED5HT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PLED5HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED5HT often in real-time on the comparison pages.
What if I can't find stock of PLED5HT?
You can fill out our help required form which you can use to request a quote for PLED5HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.