Status: | Unknown |
---|---|
Series: | PLED Unidirectional Series (PLEDxxUx Series) |
RoHS: | Unknown |
Product Range | PLED Unidirectional Series (PLEDxxUx Series) |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | DO-214AA |
No. of Pins | 2Pins |
No. of Circuits | 1 |
RoHS Compliant | Yes |
Thyristor, Led Protector, 18V, Do-214-2, Full Reel | Newark Electronics |
LED PROTECTOR Uni 18V DO214 2L RoHS | Future Electronics |
Where can I find additional details, specifications and documents for a PLED18US?
Additional datasheets, footprints and schematics for PLED18US are listed on our Part Details page. You can also find images and similar parts to PLED18US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED18US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED18US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED18US fall under?
The PLED18US is listed under Circuit Protection > TVS - Transient Voltage Suppressors > LED Shunt Protectors.
Can I view similar or alternative parts?
You can view similar parts to PLED18US when available in the LED Shunt Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED18US you can contact the distributor directly for product support, shipping queries etc.
Is the PLED18US RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLED18US have stock available?
Authorised distributors including Newark Electronics, Future Electronics and element14 have stock available or on a lead time for PLED18US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED18US often in real-time on the comparison pages.
What if I can't find stock of PLED18US?
You can fill out our help required form which you can use to request a quote for PLED18US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.