Status: | Unknown |
---|---|
Series: | PLED Series |
RoHS: | Unknown |
Product Range | PLED Series |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | DO-214AA |
No. of Pins | 2Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Peak Repetitive Off-State Voltage Vdrm | 18V |
SVHC | No SVHC (07-Jul-2017) |
Surge Protector, 18V, Do-214Aa | Newark Electronics |
PLED Series 33 V 1 A Bi-Directional Open LED Protector Surface Mount - DO-214 | Future Electronics |
LED PROTECTOR, 18V, DO-214AA-2 | element14 |
LED PROTECTOR BI 18V DO-214AA | TTI Europe |
Where can I find additional details, specifications and documents for a PLED18S?
Additional datasheets, footprints and schematics for PLED18S are listed on our Part Details page. You can also find images and similar parts to PLED18S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED18S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED18S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED18S fall under?
The PLED18S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to PLED18S when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED18S you can contact the distributor directly for product support, shipping queries etc.
Is the PLED18S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLED18S have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for PLED18S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED18S often in real-time on the comparison pages.
What if I can't find stock of PLED18S?
You can fill out our help required form which you can use to request a quote for PLED18S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.